TE Connectivity RNF-3000-3/1-8-STK
- 收藏
- 对比
RNF-3000-3/1-8-STK
2460-RNF-3000-3/1-8-STK
热缩管
--
大陆
立即发货

RNF-3000 General Purpose Tubing Flexible Flame-Retardant 3:1 Shrink Ratio 3/1 Size Polyolefin Gray
1最小包装量--
RNF-3000-3/1-8-STK详情
TE Connectivity RNF-3000-3/1-8-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.55
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1
Inside Diameter Before Shrinking
3
类型
TUBING
颜色
Gray
收缩率
3:1
产品长度(mm)
1200(mm)
RNF-3000-3/1-8-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。