TE Connectivity RNF-3000-4.5/1.5-5-STK
- 收藏
- 对比
RNF-3000-4.5/1.5-5-STK
2460-RNF-3000-4.5/1.5-5-STK
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Green, Single Wall, .177 in [4.5 mm] Expanded Inside, .059 in [1.5 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM RNF-3000
1最小包装量--
RNF-3000-4.5/1.5-5-STK详情
TE Connectivity RNF-3000-4.5/1.5-5-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Expanded Inside Diameter (Min)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Green
Alias #
6-1899221-2
TE Internal Description
RNF-3000-4.5/1.5-5-STK
TE Internal #
F119872004
RNF-3000-4.5/1.5-5-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。