TE Connectivity RNF-3000-6/2-5-STK
- 收藏
- 对比
RNF-3000-6/2-5-STK
2460-RNF-3000-6/2-5-STK
热缩管
--
大陆
立即发货

Green, 3:1, Single Wall Tubing, Shrinks To .079 in [2 mm], Irradiated Modified Polyolefin, 6 mm [.236 in] Inner Diameter, RAYCHEM RNF-3000
1最小包装量--
RNF-3000-6/2-5-STK详情
TE Connectivity RNF-3000-6/2-5-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4156412006
TE Internal Description
RNF-3000-6/2-5-STK
Alias #
4-1193132-5
Primary Product Coloru2009
Green
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Recovered Inside Diameter (Max)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Shrink Ratiou2009
3:1
RNF-3000-6/2-5-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。