TE Connectivity RNF-3000-R-3/1-0
- 收藏
- 对比
RNF-3000-R-3/1-0
2460-RNF-3000-R-3/1-0
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .039 in [1 mm], Irradiated Modified Polyolefin, 3 mm [.118 in] Inner Diameter, RAYCHEM RNF-3000
1最小包装量--
RNF-3000-R-3/1-0详情
TE Connectivity RNF-3000-R-3/1-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
1u2009mmu2009[u2009.039u2009inu2009]
Expanded Inside Diameter (Min)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Alias #
1194140-9
TE Internal Description
RNF-3000-R-3/1-0
TE Internal #
5268676001
RNF-3000-R-3/1-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。