TE Connectivity ROX05SJ1R8
- 收藏
- 对比
ROX05SJ1R8
2460-ROX05SJ1R8
电阻器
--
大陆
立即发货

Through-Hole Resistors, General Purpose Resistor, 7.2 x 2.5 mm, 2 Termination, Ammo Packed, 5 %, Metal Oxide Film, Neohm ROX
--最小包装量--
ROX05SJ1R8详情
TE Connectivity ROX05SJ1R8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1676123-9
TE Internal Description
1/2W SM M/OX 5% 1R8
Resistor Typeu2009
通用电阻器
Passive Component Dimensionsu2009(mm)
7.2 x 2.5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ROX05SJ1R8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。