TE Connectivity ROX1SJ22K
- 收藏
- 对比
ROX1SJ22K
2460-ROX1SJ22K
电阻器
--
大陆
立即发货

22K Ω, Metal Oxide Film, Power Resistor Resistor, 5 %, 12 x 5 mm, 2 Termination, Ammo Packed, Resistance Class 1kΩ – 1MΩ, 1 W, ±350 ppm/°C, Neohm ROX
1最小包装量--
ROX1SJ22K详情
TE Connectivity ROX1SJ22K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1625885-6
TE Internal Description
1W SM M/OX 5% 22K
Alias #
ROX1SJ22KJIT
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
12 x 5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ROX1SJ22K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。