TE Connectivity ROX1SJ5K1
- 收藏
- 对比
ROX1SJ5K1
2460-ROX1SJ5K1
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 5 x 12 mm, 2 Termination, Ammo Packed, 5 %, Metal Oxide Film, Resistance Class 1kΩ – 1MΩ, 5.1K Ω, Neohm ROX
1最小包装量--
ROX1SJ5K1详情
TE Connectivity ROX1SJ5K1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
5 x 12
TE Internal Description
1W SM M/OX 5% 5K1
Resistor Typeu2009
功率电阻器
TE Internal #
2-1625886-7
ROX1SJ5K1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。