TE Connectivity ROX1SJ680K
- 收藏
- 对比
ROX1SJ680K
2460-ROX1SJ680K
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 12 x 5 mm, 2 Termination, Ammo Packed, 5 %, Metal Oxide Film, Resistance Class 1kΩ – 1MΩ, 680K Ω, Neohm ROX
1最小包装量--
ROX1SJ680K详情
TE Connectivity ROX1SJ680K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1625886-1
TE Internal Description
1W SM M/OX 5% 680K
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
12 x 5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ROX1SJ680K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。