注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.814967
500
¥0.59924
1000
¥0.499366
2000
¥0.458135
5000
¥0.428166
10000
¥0.398293
15000
¥0.385193
50000
¥0.378753
TE Connectivity ROX1SJ680R
- 收藏
- 对比
ROX1SJ680R
2460-ROX1SJ680R
电阻器
--
大陆
立即发货

680 Ω, Metal Oxide Film, Power Resistor Resistor, 5 %, 12 x 5 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 1 W, ±350 ppm/°C, Neohm ROX
--最小包装量--
¥
总价: ¥
ROX1SJ680R详情
TE Connectivity ROX1SJ680R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1625886-3
TE Internal Description
1W SM M/OX 5% 680R
Alias #
ROX1SJ680RJIT
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
12 x 5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ROX1SJ680R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。