TE Connectivity ROX1SJR10
- 收藏
- 对比
ROX1SJR10
2460-ROX1SJR10
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 5 x 12 mm, 2 Termination, Ammo Packed, 5 %, Metal Oxide Film, Resistance Class Up to 1kΩ, .1 Ω, 1 W, Neohm ROX
1最小包装量--
ROX1SJR10详情
TE Connectivity ROX1SJR10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
TE Internal #
1625885-1
TE Internal Description
1W SM M/OX 5% R10
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
5 x 12
Number of Terminationsu2009
2
ROX1SJR10拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。