TE Connectivity ROX1SJR47
- 收藏
- 对比
ROX1SJR47
2460-ROX1SJR47
电阻器
--
大陆
立即发货

.47 Ω, Metal Oxide Film, Power Resistor Resistor, 5 %, 5 x 12 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 1 W, ±350 ppm/°C, Neohm ROX
1最小包装量--
ROX1SJR47详情
TE Connectivity ROX1SJR47重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1625885-8
TE Internal Description
1W SM M/OX 5% R47
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
5 x 12
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ROX1SJR47拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。