TE Connectivity ROX2SJ1K2
- 收藏
- 对比
ROX2SJ1K2
2460-ROX2SJ1K2
电阻器
--
大陆
立即发货

1.2K Ω, Metal Oxide Film, Power Resistor Resistor, 5 %, 5.5 x 16 mm, 2 Termination, Ammo Packed, Resistance Class 1kΩ – 1MΩ, 2 W, Neohm ROX
1最小包装量--
ROX2SJ1K2详情
TE Connectivity ROX2SJ1K2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1625890-1
TE Internal Description
2W SM M/OX 5% 1K2
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
5.5 x 16
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ROX2SJ1K2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。