TE Connectivity ROX3SJ12K
- 收藏
- 对比
ROX3SJ12K
2460-ROX3SJ12K
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 16 x 5.5 mm, 2 Termination, Ammo Packed, 5 %, Metal Oxide Film, Resistance Class 1kΩ – 1MΩ, 12K Ω, Neohm ROX
1最小包装量--
ROX3SJ12K详情
TE Connectivity ROX3SJ12K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
功率电阻器
TE Internal Description
3W SM M/OX 5% 12K
TE Internal #
1-1625892-2
Passive Component Dimensionsu2009(mm)
16 x 5.5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ROX3SJ12K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。