TE Connectivity ROX3SJ680RTR
- 收藏
- 对比
ROX3SJ680RTR
2460-ROX3SJ680RTR
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 20 x 5 mm, 2 Termination, Taped & Reeled, 5 %, Metal Oxide Film, Resistance Class Up to 1kΩ, 680 Ω, Neohm ROX
--最小包装量--
ROX3SJ680RTR详情
TE Connectivity ROX3SJ680RTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Taped & Reeled
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
20 x 5
Resistor Typeu2009
功率电阻器
TE Internal Description
3W SM M/OX 5% 680R REELED
TE Internal #
1879838-1
ROX3SJ680RTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。