TE Connectivity ROX5SJ18R
- 收藏
- 对比
ROX5SJ18R
2460-ROX5SJ18R
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 25 x 8 mm, 2 Termination, Box, 5 %, Metal Oxide Film, Resistance Class Up to 1kΩ, 18 Ω, 5 W, Neohm ROX
1最小包装量--
ROX5SJ18R详情
TE Connectivity ROX5SJ18R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1625893-5
TE Internal Description
5W SM M/OX 5% 18R
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
25 x 8
Number of Terminationsu2009
2
Packaging Methodu2009
Box
Passive Component Toleranceu2009(%)
5
ROX5SJ18R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。