注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.372308
10
¥2.238028
100
¥2.111346
500
¥1.991836
1000
¥1.87909
TE Connectivity ROX5SJ510K
- 收藏
- 对比
ROX5SJ510K
2460-ROX5SJ510K
电阻器
--
大陆
立即发货

510K Ω, Metal Oxide Film, Power Resistor Resistor, 5 %, 25 x 8 mm, 2 Termination, Box, Resistance Class 1kΩ – 1MΩ, 5 W, ±350 ppm/°C, Neohm ROX
--最小包装量--
¥
总价: ¥
ROX5SJ510K详情
TE Connectivity ROX5SJ510K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1625893-6
TE Internal Description
5W SM M/OX 5% 510K
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
25 x 8
Number of Terminationsu2009
2
Packaging Methodu2009
Box
Passive Component Toleranceu2009(%)
5
ROX5SJ510K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。