TE Connectivity ROX5SSJ16R
- 收藏
- 对比
ROX5SSJ16R
2460-ROX5SSJ16R
电阻器
--
大陆
立即发货

16 Ω, Metal Oxide Film, General Purpose Resistor Resistor, 5 %, 17.5 x 6.5 mm, 1 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 5 W, Neohm ROX
1最小包装量--
ROX5SSJ16R详情
TE Connectivity ROX5SSJ16R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2176412-3
TE Internal Description
5W XSM M/OX 5% 16R
Resistor Typeu2009
通用电阻器
Passive Component Dimensionsu2009(mm)
17.5 x 6.5
Number of Terminationsu2009
1
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
ROX5SSJ16R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。