TE Connectivity ROX5SSJ82R
- 收藏
- 对比
ROX5SSJ82R
2460-ROX5SSJ82R
电阻器
--
大陆
立即发货

Through-Hole Resistors, General Purpose Resistor, 17.5 x 6.5 mm, 1 Termination, Ammo Packed, 5 %, Metal Oxide Film, Neohm ROX
--最小包装量--
ROX5SSJ82R详情
TE Connectivity ROX5SSJ82R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
1
Passive Component Dimensionsu2009(mm)
17.5 x 6.5
Resistor Typeu2009
通用电阻器
TE Internal Description
5W XSM M/OX 5% 82R
TE Internal #
3-2176412-0
ROX5SSJ82R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。