TE Connectivity ROX7J47K
- 收藏
- 对比
ROX7J47K
2460-ROX7J47K
电阻器
--
大陆
立即发货

47K Ω, Metal Oxide Film, General Purpose Resistor Resistor, 5 %, 32 x 8.5 mm, 2 Termination, Box, Resistance Class 1kΩ – 1MΩ, 7 W, Neohm ROX
1最小包装量--
ROX7J47K详情
TE Connectivity ROX7J47K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Dimensionsu2009(mm)
32 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Box
Passive Component Toleranceu2009(%)
5
Resistor Typeu2009
通用电阻器
TE Internal Description
7W STD M/OX 5% 47K
TE Internal #
8-2176414-2
ROX7J47K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。