TE Connectivity ROX8J18K
- 收藏
- 对比
ROX8J18K
2460-ROX8J18K
电阻器
--
大陆
立即发货

18K Ω, Metal Oxide Film, General Purpose Resistor Resistor, 5 %, 41 x 8.5 mm, 2 Termination, Box, Resistance Class 1kΩ – 1MΩ, 8 W, Neohm ROX
1最小包装量--
ROX8J18K详情
TE Connectivity ROX8J18K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
41 x 8.5
Resistor Typeu2009
通用电阻器
TE Internal Description
8W STD M/OX 5% 18K
TE Internal #
6-2176415-8
ROX8J18K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。