TE Connectivity ROX8J2K4
- 收藏
- 对比
ROX8J2K4
2460-ROX8J2K4
电阻器
--
大陆
立即发货

2.4K Ω, Metal Oxide Film, General Purpose Resistor Resistor, 5 %, 41 x 8.5 mm, 2 Termination, Box, Resistance Class 1kΩ – 1MΩ, 8 W, Neohm ROX
1最小包装量--
ROX8J2K4详情
TE Connectivity ROX8J2K4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2176415-7
TE Internal Description
8W STD M/OX 5% 2K4
Resistor Typeu2009
通用电阻器
Passive Component Dimensionsu2009(mm)
41 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Box
Passive Component Toleranceu2009(%)
5
ROX8J2K4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。