TE Connectivity ROX8J43K
- 收藏
- 对比
ROX8J43K
2460-ROX8J43K
电阻器
--
大陆
立即发货

Through-Hole Resistors, General Purpose Resistor, 41 x 8.5 mm, 2 Termination, Box, 5 %, Metal Oxide Film, Resistance Class 1kΩ – 1MΩ, 43K Ω, Neohm ROX
--最小包装量--
ROX8J43K详情
TE Connectivity ROX8J43K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
通用电阻器
TE Internal Description
8W STD M/OX 5% 43K
TE Internal #
7-2176415-7
Passive Component Dimensionsu2009(mm)
41 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Box
Passive Component Toleranceu2009(%)
5
ROX8J43K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。