注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.597357
10
¥5.280522
100
¥4.981626
500
¥4.69965
1000
¥4.433628
TE Connectivity ROX9J2K2
- 收藏
- 对比
ROX9J2K2
2460-ROX9J2K2
电阻器
--
大陆
立即发货

Through-Hole Resistors, General Purpose Resistor, 54 x 8.5 mm, 2 Termination, Box, 5 %, Metal Oxide Film, Resistance Class 1kΩ – 1MΩ, Neohm ROX
--最小包装量--
¥
总价: ¥
ROX9J2K2详情
TE Connectivity ROX9J2K2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-2176416-0
TE Internal Description
9W STD M/OX 5% 2K2
Resistor Typeu2009
通用电阻器
Passive Component Dimensionsu2009(mm)
54 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Box
Passive Component Toleranceu2009(%)
5
ROX9J2K2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。