注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.748448
10
¥3.536268
100
¥3.336106
500
¥3.147265
1000
¥2.969121
TE Connectivity RP73C2B18KBTD
- 收藏
- 对比
RP73C2B18KBTD
2460-RP73C2B18KBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, High Precision/High Voltage Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 18K Ω
--最小包装量--
¥
总价: ¥
RP73C2B18KBTD详情
TE Connectivity RP73C2B18KBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
High Precision/High Voltage Resistor
TE Internal Description
RP 2B 18K 0.1% 10PPM 5K RL
TE Internal #
4-1625864-9
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
RP73C2B18KBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。