TE Connectivity RP73C2B200RFTDF
- 收藏
- 对比
RP73C2B200RFTDF
2460-RP73C2B200RFTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 1206, Taped & Reeled, 1 %, Thin Film, Resistance Class Up to 1kΩ, 200 Ω, Holsworthy RP73
1最小包装量--
RP73C2B200RFTDF详情
TE Connectivity RP73C2B200RFTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1625864-6
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
Alias #
RP73C2B200RFTN
TE Internal Description
RP 2B 200R 1% 10PPM 1K RL
RP73C2B200RFTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。