TE Connectivity RP73C2B22KFTD
- 收藏
- 对比
RP73C2B22KFTD
2460-RP73C2B22KFTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, High Precision/High Voltage Resistor, 2 Termination, 1206, Taped & Reeled, 1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 22K Ω
1最小包装量--
RP73C2B22KFTD详情
TE Connectivity RP73C2B22KFTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RP 2B 22K 1% 10PPM 5K RL
Resistor Typeu2009
High Precision/High Voltage Resistor
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
TE Internal #
2-1625864-2
RP73C2B22KFTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。