TE Connectivity RP73C2B2K0BTD
- 收藏
- 对比
RP73C2B2K0BTD
2460-RP73C2B2K0BTD
电阻器
--
大陆
立即发货

2K Ω, Thin Film, High Precision/High Voltage Resistor Resistor, .1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, 1 W, ±10 ppm/°C
1最小包装量--
RP73C2B2K0BTD详情
TE Connectivity RP73C2B2K0BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
High Precision/High Voltage Resistor
TE Internal Description
RP 2B 2K0 0.1% 10PPM 5K RL
TE Internal #
3-1625864-5
RP73C2B2K0BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。