TE Connectivity RP73C2B33KBTD
- 收藏
- 对比
RP73C2B33KBTD
2460-RP73C2B33KBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, High Precision/High Voltage Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 33K Ω
1最小包装量--
RP73C2B33KBTD详情
TE Connectivity RP73C2B33KBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RP 2B 33K 0.1% 10PPM 5K RL
TE Internal #
5-1625864-4
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
High Precision/High Voltage Resistor
RP73C2B33KBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。