TE Connectivity RP73C2B390RBTD
- 收藏
- 对比
RP73C2B390RBTD
2460-RP73C2B390RBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, High Precision/High Voltage Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 390 Ω
1最小包装量--
RP73C2B390RBTD详情
TE Connectivity RP73C2B390RBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Resistor Typeu2009
High Precision/High Voltage Resistor
TE Internal Description
RP 2B 390R 0.1% 10PPM 5K RL
TE Internal #
2-1625864-9
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
RP73C2B390RBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。