TE Connectivity RP73D1E49R9FTD
- 收藏
- 对比
RP73D1E49R9FTD
2460-RP73D1E49R9FTD
电阻器
--
大陆
立即发货

49.9 Ω, Thin Film, Precision Resistor Resistor, 1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class Up to 1kΩ, .063 W, ±15 ppm/°C, Solder
1最小包装量--
RP73D1E49R9FTD详情
TE Connectivity RP73D1E49R9FTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2176426-2
TE Internal Description
RP 1E 0.063W 49R9 1% 15PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RP73D1E49R9FTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。