TE Connectivity RP73D1J118KBTG
- 收藏
- 对比
RP73D1J118KBTG
2460-RP73D1J118KBTG
电阻器
--
大陆
立即发货

118K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Cut Tape Length, Resistance Class 1kΩ – 1MΩ, .1 W, Holsworthy RP73
1最小包装量--
RP73D1J118KBTG详情
TE Connectivity RP73D1J118KBTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1879747-7
TE Internal Description
RP 1J 118K 0.1% 15PPM CUT LENGTH
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Cut Tape Length
Passive Component Toleranceu2009(%)
.1
RP73D1J118KBTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。