TE Connectivity RP73D1J287RBTDF
- 收藏
- 对比
RP73D1J287RBTDF
2460-RP73D1J287RBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Taped & Reeled, .1 %, Thin Metal Film, Resistance Class Up to 1kΩ, 287 Ω, .1 W
1最小包装量--
RP73D1J287RBTDF详情
TE Connectivity RP73D1J287RBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 1J 0.1W 287R 0.1% 15PPM 1K RL
TE Internal #
3-1879808-9
RP73D1J287RBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。