TE Connectivity RP73D1J357RBTG
- 收藏
- 对比
RP73D1J357RBTG
2460-RP73D1J357RBTG
电阻器
--
大陆
立即发货

357 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Cut Tape Length, Resistance Class Up to 1kΩ, .1 W, Holsworthy RP73
1最小包装量--
RP73D1J357RBTG详情
TE Connectivity RP73D1J357RBTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Cut Tape Length
Passive Component Toleranceu2009(%)
.1
TE Internal Description
RP 1J 357R 0.1% 15PPM CUT LENGTH
TE Internal #
8-1879744-2
RP73D1J357RBTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。