TE Connectivity RP73D1J36R5BTD
- 收藏
- 对比
RP73D1J36R5BTD
2460-RP73D1J36R5BTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 36.5 Ω, Holsworthy RP73
1最小包装量--
RP73D1J36R5BTD详情
TE Connectivity RP73D1J36R5BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879808-3
TE Internal Description
RP 1J 36R5 0.1% 15PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RP73D1J36R5BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。