TE Connectivity RP73D1J43K2BTD
- 收藏
- 对比
RP73D1J43K2BTD
2460-RP73D1J43K2BTD
电阻器
--
大陆
立即发货

43.2K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, Holsworthy RP73
1最小包装量--
RP73D1J43K2BTD详情
TE Connectivity RP73D1J43K2BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879808-2
TE Internal Description
RP 1J 43K2 0.1% 15PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RP73D1J43K2BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。