TE Connectivity RP73D1J48R7BTG
- 收藏
- 对比
RP73D1J48R7BTG
2460-RP73D1J48R7BTG
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Cut Tape Length, .1 %, Thin Film, Resistance Class Up to 1kΩ, Holsworthy RP73
1最小包装量--
RP73D1J48R7BTG详情
TE Connectivity RP73D1J48R7BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 1J 48R7 0.1% 15PPM CUT LENGTH
TE Internal #
9-1879743-8
RP73D1J48R7BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。