TE Connectivity RP73D1J68R1BTG
- 收藏
- 对比
RP73D1J68R1BTG
2460-RP73D1J68R1BTG
电阻器
--
大陆
立即发货

68.1 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Cut Tape Length, Resistance Class Up to 1kΩ, .1 W, Holsworthy RP73
1最小包装量--
RP73D1J68R1BTG详情
TE Connectivity RP73D1J68R1BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 1J 68R1 0.1% 15PPM CUT LENGTH
TE Internal #
1-1879744-3
RP73D1J68R1BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。