TE Connectivity RP73D2A100RBTG
- 收藏
- 对比
RP73D2A100RBTG
2460-RP73D2A100RBTG
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Cut Tape Length, .1 %, Thin Film, Resistance Class Up to 1kΩ, 100 Ω, Holsworthy RP73
1最小包装量--
RP73D2A100RBTG详情
TE Connectivity RP73D2A100RBTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2A 100R 0.1% 15PPM CUT LENGTH
TE Internal #
9-1879270-1
RP73D2A100RBTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。