TE Connectivity RP73D2A107KBTDF
- 收藏
- 对比
RP73D2A107KBTDF
2460-RP73D2A107KBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 107K Ω, Holsworthy RP73
--最小包装量--
RP73D2A107KBTDF详情
TE Connectivity RP73D2A107KBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1879279-8
TE Internal Description
RP 2A 107K 0.1% 15PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
Interface Standards
I2C/USB
Category
Sensor Tools
类型
适配器板
RP73D2A107KBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。