TE Connectivity RP73D2A12R4BTDF
- 收藏
- 对比
RP73D2A12R4BTDF
2460-RP73D2A12R4BTDF
电阻器
--
大陆
立即发货

12.4 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class Up to 1kΩ, .125 W, Holsworthy RP73
1最小包装量--
RP73D2A12R4BTDF详情
TE Connectivity RP73D2A12R4BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2A 12R4 0.1% 15PPM 1K RL
TE Internal #
2-1879268-9
RP73D2A12R4BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。