TE Connectivity RP73D2A15K8BTDF
- 收藏
- 对比
RP73D2A15K8BTDF
2460-RP73D2A15K8BTDF
电阻器
--
大陆
立即发货

15.8K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .125 W, Holsworthy RP73
1最小包装量--
RP73D2A15K8BTDF详情
TE Connectivity RP73D2A15K8BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2A 15K8 0.1% 15PPM 1K RL
TE Internal #
2-1879277-9
Passive Component Toleranceu2009(%)
.1
RP73D2A15K8BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。