TE Connectivity RP73D2A30K1BTDF
- 收藏
- 对比
RP73D2A30K1BTDF
2460-RP73D2A30K1BTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, Holsworthy RP73
1最小包装量--
RP73D2A30K1BTDF详情
TE Connectivity RP73D2A30K1BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
TE Internal #
1-1879278-1
TE Internal Description
RP 2A 30K1 0.1% 15PPM 1K RL
Resistor Typeu2009
精密电阻器
RP73D2A30K1BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。