TE Connectivity RP73D2A442KBTDF
- 收藏
- 对比
RP73D2A442KBTDF
2460-RP73D2A442KBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 442K Ω, Holsworthy RP73
1最小包装量--
RP73D2A442KBTDF详情
TE Connectivity RP73D2A442KBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2A 442K 0.1% 15PPM 1K RL
TE Internal #
4-1879281-7
RP73D2A442KBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。