TE Connectivity RP73D2A49K9BTG
- 收藏
- 对比
RP73D2A49K9BTG
2460-RP73D2A49K9BTG
电阻器
--
大陆
立即发货

49.9K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Cut Tape Length, Resistance Class 1kΩ – 1MΩ, .125 W, Holsworthy RP73
1最小包装量--
RP73D2A49K9BTG详情
TE Connectivity RP73D2A49K9BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2A 49K9 0.1% 15PPM CUT LENGTH
TE Internal #
7-1879278-3
RP73D2A49K9BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。