TE Connectivity RP73D2B121RBTDF
- 收藏
- 对比
RP73D2B121RBTDF
2460-RP73D2B121RBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 121 Ω, Holsworthy RP73
1最小包装量--
RP73D2B121RBTDF详情
TE Connectivity RP73D2B121RBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
TE Internal #
1-1879256-1
TE Internal Description
RP 2B 121R 0.1% 15PPM 1K RL
Resistor Typeu2009
精密电阻器
RP73D2B121RBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。