TE Connectivity RP73D2B14K3BTDF
- 收藏
- 对比
RP73D2B14K3BTDF
2460-RP73D2B14K3BTDF
电阻器
--
大陆
立即发货

14.3K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy RP73
1最小包装量--
RP73D2B14K3BTDF详情
TE Connectivity RP73D2B14K3BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2B 14K3 0.1% 15PPM 1K RL
TE Internal #
1-1879262-4
RP73D2B14K3BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。