TE Connectivity RP73D2B16K2BTG
- 收藏
- 对比
RP73D2B16K2BTG
2460-RP73D2B16K2BTG
电阻器
--
大陆
立即发货

16.2K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Cut Tape Length, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy RP73
1最小包装量--
RP73D2B16K2BTG详情
TE Connectivity RP73D2B16K2BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Cut Tape Length
Passive Component Toleranceu2009(%)
.1
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2B 16K2 0.1% 15PPM CUT LENG
TE Internal #
2-1879262-8
RP73D2B16K2BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。