TE Connectivity RP73D2B1K47BTDF
- 收藏
- 对比
RP73D2B1K47BTDF
2460-RP73D2B1K47BTDF
电阻器
--
大陆
立即发货

1.47K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy RP73
1最小包装量--
RP73D2B1K47BTDF详情
TE Connectivity RP73D2B1K47BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
TE Internal #
2-1879259-6
TE Internal Description
RP 2B 1K47 0.1% 15PPM 1K RL
Resistor Typeu2009
精密电阻器
连接器类型
连接器接头和PCB插座
触点类型
Signal
RP73D2B1K47BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。