TE Connectivity RP73D2B27R4BTDF
- 收藏
- 对比
RP73D2B27R4BTDF
2460-RP73D2B27R4BTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 27.4 Ω, Holsworthy RP73
1最小包装量--
RP73D2B27R4BTDF详情
TE Connectivity RP73D2B27R4BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
2-1879254-3
TE Internal Description
RP 2B 27R4 0.1% 15PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
Switch Configuration
OFF (ON)
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
通孔
RP73D2B27R4BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。