TE Connectivity RP73D2B3K01BTG
- 收藏
- 对比
RP73D2B3K01BTG
2460-RP73D2B3K01BTG
电阻器
--
大陆
立即发货

3.01K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Cut Tape Length, Resistance Class 1kΩ – 1MΩ, .25 W, ±15 ppm/°C, Solder
1最小包装量--
RP73D2B3K01BTG详情
TE Connectivity RP73D2B3K01BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2B 3K01 0.1% 15PPM CUT LENGTH
TE Internal #
1-1879260-6
RP73D2B3K01BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。